onsemi Transistor, Photovoltaic Output Optoisolators FOD2741A

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD2741A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD2741A-ND
Transistor, Photovoltaic Output Optoisolators FOD2741A-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Singapore, Singapore
Isolated Signal Isolator and Optocoupler
2034-FOD2741A
Isolated Signal Isolator and Optocoupler 2034-FOD2741A
Optically Isolated Amplifiers Error amplifier Optocoupler Product overview: FOD2741A from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Isolated, Signal Isolator and Optocoupler, Linear Amplifiers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2034-FOD2741A can be used for catalog matching and distributor lookup.

Optically Isolated Amplifiers Error amplifier Optocoupler Product overview: FOD2741A from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Isolated, Signal Isolator and Optocoupler, Linear Amplifiers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2034-FOD2741A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD2741A
Transistor Output Optocouplers FOD2741A
Transistor Output Optocouplers Error amplifier Optocoupler

Transistor Output Optocouplers Error amplifier Optocoupler

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi - 78K5961 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi
78K5961
Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi 78K5961
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; External Depth:6.6mm; External Width:9.65mm RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; External Depth:6.6mm; External Width:9.65mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD2741A-ND 2034-FOD2741A FOD2741A 78K5961
Product Name Transistor, Photovoltaic Output Optoisolators Isolated Signal Isolator and Optocoupler Transistor Output Optocouplers Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi
Input DC
Output Phototransistor Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1640572 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 863-SI8233BB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-2EDR3149XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details