Optically Isolated Amplifiers Isolated Error Amp Optocoupler Product overview: FOD2712A from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Isolated, Signal Isolator and Optocoupler, Linear Amplifiers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2034-FOD2712A can be used for catalog matching and distributor lookup.
Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:2.5kV; CTR Min:100%; Bandwidth:10kHz; Product Range:-; Input Current:20mA RoHS Compliant: Yes
Transistor Output Optocouplers Isolated Error Amp Optocoupler
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2034-FOD2712A | FOD2712A-ND | 92R5642 | FOD2712A |
| Product Name | Isolated Signal Isolator and Optocoupler | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Output | NPN Phototransistor | Phototransistor | ||
| Mounting Option | Tube | Surface Mount | SOIC | |
| Isolation Voltage | 2500 volts | 2500 volts | 2500 volts |