Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | EL213(TA)-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |