Everlight International Corp. Logic Output Optoisolators EL0631(TA)

Description
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 1080-1496-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
1080-1496-1-ND
Logic Output Optoisolators 1080-1496-1-ND
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SOP

Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SOP

Buy Now Datasheet
Logic Output Optoisolators - 1080-1496-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
1080-1496-2-ND
Logic Output Optoisolators 1080-1496-2-ND
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SOP

Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SOP

Buy Now Datasheet
Logic Output Optoisolators - 1080-1496-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
1080-1496-6-ND
Logic Output Optoisolators 1080-1496-6-ND
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SOP

Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SOP

Buy Now Datasheet
Dual 3.75KV Signal Isolator and Optocoupler - 902-EL0631(TA) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.75KV Signal Isolator and Optocoupler
902-EL0631(TA)
Dual 3.75KV Signal Isolator and Optocoupler 902-EL0631(TA)
OPTOISO 3.75KV 2CH OPEN COL 8SOP Product overview: EL0631(TA) from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-EL0631(TA) can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV 2CH OPEN COL 8SOP Product overview: EL0631(TA) from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-EL0631(TA) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - EL0631(TA) - 870288-EL0631(TA) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - EL0631(TA)
870288-EL0631(TA)
Optoisolators - Logic Output - EL0631(TA) 870288-EL0631(TA)
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 870288-EL0631(TA) Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10Mbps Open Collector 3750Vrms Channel 10kV/µs CMTI 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: EL0631 Categories: Isolators Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000 Other Part Number: 1080-1496-2, 1080-1496-1, 1080-1496-6, C180000102

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 870288-EL0631(TA)
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 10Mbps Open Collector 3750Vrms Channel 10kV/µs CMTI 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: EL0631
Categories: Isolators
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
Other Part Number: 1080-1496-2, 1080-1496-1, 1080-1496-6, C180000102

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1080-1496-1-ND 902-EL0631(TA) 870288-EL0631(TA)
Product Name Logic Output Optoisolators Dual 3.75KV Signal Isolator and Optocoupler Optoisolators - Logic Output - EL0631(TA)
Input DC DC
Output Open Collector Open Collector
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape & Reel (TR) Surface Mount; 8-SOP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8236BA-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details