Logic Output Optoisolator 2.5MBd Tri-State 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP
5kV Optocoupler, 1-Ch, 2.5Mbps, DIP, Logic Output Product overview: FOD2200TV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200TV can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | FOD2200TV-ND | 902-FOD2200TV |
| Product Name | Logic Output Optoisolators | 5kV DIP Signal Isolator and Optocoupler |
| Input | DC | DC |
| Output | Tri-State | 3-STATE |
| Package Type | "8-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole | Bulk |
| Forward Current | 10 milliamps |