onsemi Optoisolators - Logic Output - FOD063L FOD063L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039269-FOD063L Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.75V (Max) Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 90ns, 75ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Supply Voltage - Operating: 2.7 V to 3.3 V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): PS9821-2-F3-AX; PS9821-2-F4-AX; PS9821-2-AX; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039269-FOD063L Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.75V (Max) Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 90ns, 75ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Supply Voltage - Operating: 2.7 V to 3.3 V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): PS9821-2-F3-AX; PS9821-2-F4-AX; PS9821-2-AX; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - FOD063L - 1039269-FOD063L - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FOD063L
1039269-FOD063L
Optoisolators - Logic Output - FOD063L 1039269-FOD063L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039269-FOD063L Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.75V (Max) Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 90ns, 75ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Supply Voltage - Operating: 2.7 V to 3.3 V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): PS9821-2-F3-AX; PS9821-2-F4-AX; PS9821-2-AX; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039269-FOD063L
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Forward Voltage: 1.75V (Max)
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 90ns, 75ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 2.7 V to 3.3 V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): PS9821-2-F3-AX; PS9821-2-F4-AX; PS9821-2-AX;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 3.75KV Signal Isolator and Optocoupler
902-FOD063L
Dual 3.75KV Signal Isolator and Optocoupler 902-FOD063L
OPTOISO 3.75KV 2CH OPEN COLL 8SO Product overview: FOD063L from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD063L can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV 2CH OPEN COLL 8SO Product overview: FOD063L from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD063L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - FOD063L-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD063L-ND
Logic Output Optoisolators FOD063L-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1039269-FOD063L 902-FOD063L FOD063L-ND
Product Name Optoisolators - Logic Output - FOD063L Dual 3.75KV Signal Isolator and Optocoupler Logic Output Optoisolators
Input DC; DC DC DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Mounting Option Surface Mount; 8-SO Tall Rail/Tube Surface Mount
Forward Current 50 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI30I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details