Everlight International Corp. Optoisolators - Logic Output - EL0600(TA) EL0600(TA)

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773707-EL0600(TA) Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 7V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 30ns, 10ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: EL0600 Categories: Isolators Manufacturer Package: 8-SOP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: March 23, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773707-EL0600(TA) Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 7V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 30ns, 10ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: EL0600 Categories: Isolators Manufacturer Package: 8-SOP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: March 23, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - EL0600(TA) - 773707-EL0600(TA) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - EL0600(TA)
773707-EL0600(TA)
Optoisolators - Logic Output - EL0600(TA) 773707-EL0600(TA)
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773707-EL0600(TA) Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 7V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 30ns, 10ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: EL0600 Categories: Isolators Manufacturer Package: 8-SOP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: March 23, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773707-EL0600(TA)
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 7V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 30ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: EL0600
Categories: Isolators
Manufacturer Package: 8-SOP
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Introduction Date: March 23, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-EL0600(TA)
3.75KV Signal Isolator and Optocoupler 902-EL0600(TA)
OPTOISO 3.75KV OPEN COLL 8SOP Product overview: EL0600(TA) from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-EL0600(TA) can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV OPEN COLL 8SOP Product overview: EL0600(TA) from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-EL0600(TA) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 1080-1191-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
1080-1191-2-ND
Logic Output Optoisolators 1080-1191-2-ND
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel CMTI 8-SOP

Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel CMTI 8-SOP

Buy Now Datasheet
Logic Output Optoisolators - 1080-1191-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
1080-1191-6-ND
Logic Output Optoisolators 1080-1191-6-ND
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel CMTI 8-SOP

Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel CMTI 8-SOP

Buy Now Datasheet
Logic Output Optoisolators - 1080-1191-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
1080-1191-1-ND
Logic Output Optoisolators 1080-1191-1-ND
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel CMTI 8-SOP

Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel CMTI 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers Optocouplers
Product Number 773707-EL0600(TA) 902-EL0600(TA) 1080-1191-2-ND
Product Name Optoisolators - Logic Output - EL0600(TA) 3.75KV Signal Isolator and Optocoupler Logic Output Optoisolators
Input DC; DC DC DC
Output Open Collector Open Collector Open Collector
Mounting Option Surface Mount Tape & Reel (TR) Surface Mount
Isolation Voltage 3750 volts 3750 volts 3750 volts
Rise Time 0.0300 µs 0.0300 µs
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details