Everlight International Corp. Logic Output Optoisolators ELW2601

Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 1080-1492-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
1080-1492-ND
Logic Output Optoisolators 1080-1492-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number 1080-1492-ND
Product Name Logic Output Optoisolators
Input DC
Output Open Collector
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1401HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details