Triac & SCR Output Optocouplers Zero-Cross Triac Out Snubberless VDE 800 Product overview: FOD4108V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4108V can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 846594-FOD4108V
Features: Optoisolator Output 1 Channel
Package: Tube
Family Name: FOD4108
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
OPTOCOUPLER, TRIAC, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:FOD4108 Series RoHS Compliant: Yes
Triac & SCR Output Optocouplers Zero-Cross Triac Out Snubberless VDE 800V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-FOD4108V | 846594-FOD4108V | FOD4108V-ND | 07P9214 | FOD4108V |
| Product Name | Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - FOD4108V | Triac, SCR Output Optoisolators | Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Output | PhotoTriac | Triac |