OPTOISOLTR 5KV OPEN COLL 8-SL
OPTOISOLTR 5KV OPEN COLL 8-SL
OPTOISOLTR 5KV OPEN COLL 8-SL
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 31-DPC6137S-TRCT-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector, Schottky Clamped |
| Package Type | 8-SMD, Gull Wing |
| Mounting Option | Surface Mount |
| Forward Current | 25 milliamps |