onsemi Logic Output Optoisolators FOD0708

Description
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 1 Channel 25kV/µs CMTI 8-SOIC
Request a Quote Datasheet
Description
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 1 Channel 25kV/µs CMTI 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - FOD0708-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD0708-ND
Logic Output Optoisolators FOD0708-ND
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 1 Channel 25kV/µs CMTI 8-SOIC

Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 1 Channel 25kV/µs CMTI 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.5kV SOIC Signal Isolator and Optocoupler
902-FOD0708
2.5kV SOIC Signal Isolator and Optocoupler 902-FOD0708
1-CH Optocoupler, Push-Pull, 15Mbps, 2.5kV Isolation, SOIC Product overview: FOD0708 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0708 can be used for catalog matching and distributor lookup.

1-CH Optocoupler, Push-Pull, 15Mbps, 2.5kV Isolation, SOIC Product overview: FOD0708 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0708 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number FOD0708-ND 902-FOD0708
Product Name Logic Output Optoisolators 2.5kV SOIC Signal Isolator and Optocoupler
Input DC DC
Output Push-Pull, Totem Pole PUSH-PULL
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Rail/Tube
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO1I811TXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
Mounting Option Surface Mount
Isolation Voltage 500 volts
View Details
2 suppliers
Isolators - Gate Drivers - 863-SI8235BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details