onsemi Transistor, Photovoltaic Output Optoisolators FOD2743AV

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD2743AV-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD2743AV-ND
Transistor, Photovoltaic Output Optoisolators FOD2743AV-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD2743AV - 1039318-FOD2743AV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2743AV
1039318-FOD2743AV
Optoisolators - Transistor, Photovoltaic Output - FOD2743AV 1039318-FOD2743AV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039318-FOD2743AV Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.07V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MDIP Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 100% @ 1mA Maximum Output Voltage: 70V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039318-FOD2743AV
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.07V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MDIP
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 100% @ 1mA
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number FOD2743AV-ND 1039318-FOD2743AV
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FOD2743AV
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details