onsemi Transistor, Photovoltaic Output Optoisolators FOD2743BTV

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-MDIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD2743BTV-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD2743BTV-ND
Transistor, Photovoltaic Output Optoisolators FOD2743BTV-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-MDIP

Optoisolator Transistor Output 5000Vrms 1 Channel 8-MDIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD2743BTV - 1039319-FOD2743BTV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2743BTV
1039319-FOD2743BTV
Optoisolators - Transistor, Photovoltaic Output - FOD2743BTV 1039319-FOD2743BTV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039319-FOD2743BTV Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.07V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MDIP Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 100% @ 1mA Maximum Output Voltage: 70V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039319-FOD2743BTV
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.07V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MDIP
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 100% @ 1mA
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD2743BTV
Transistor Output Optocouplers FOD2743BTV
Transistor Output Optocouplers Error Amp Coupler Transistor Output

Transistor Output Optocouplers Error Amp Coupler Transistor Output

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD2743BTV-ND 1039319-FOD2743BTV FOD2743BTV
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FOD2743BTV Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.400"", 10.16mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AB-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2310949 - RS Components, Ltd.
Specs
Output Phototransistor; Bipolar transistor
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details