onsemi Isolators - Gate Drivers FOD3182V

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3182V-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3182V-ND
Isolators - Gate Drivers FOD3182V-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Dip-8, 3A, Mosfet; No. Of Channels Onsemi - 88T3468 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-8, 3A, Mosfet; No. Of Channels Onsemi
88T3468
Optocoupler, Dip-8, 3A, Mosfet; No. Of Channels Onsemi 88T3468
OPTOCOUPLER, DIP-8, 3A, MOSFET; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

OPTOCOUPLER, DIP-8, 3A, MOSFET; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
FOD3182V
High Speed Optocouplers FOD3182V
High Speed Optocouplers High Speed 3A OUT MOSFET Gate Driver

High Speed Optocouplers High Speed 3A OUT MOSFET Gate Driver

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD3182V-ND 88T3468 FOD3182V
Product Name Isolators - Gate Drivers Optocoupler, Dip-8, 3A, Mosfet; No. Of Channels Onsemi High Speed Optocouplers
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0380 µs
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235AB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details