Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - EL3H7-G EL3H7-G

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773739-EL3H7-G Packaging: Tube Operating Temperature Range: -55°C ~ 110°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Categories: Isolators Manufacturer Package: 4-SSOP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): ACPL-217-500E; EL3H7(EB)-G; EL3H7(TA)-G; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773739-EL3H7-G Packaging: Tube Operating Temperature Range: -55°C ~ 110°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Categories: Isolators Manufacturer Package: 4-SSOP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): ACPL-217-500E; EL3H7(EB)-G; EL3H7(TA)-G; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - EL3H7-G - 773739-EL3H7-G - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - EL3H7-G
773739-EL3H7-G
Optoisolators - Transistor, Photovoltaic Output - EL3H7-G 773739-EL3H7-G
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773739-EL3H7-G Packaging: Tube Operating Temperature Range: -55°C ~ 110°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Categories: Isolators Manufacturer Package: 4-SSOP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): ACPL-217-500E; EL3H7(EB)-G; EL3H7(TA)-G; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773739-EL3H7-G
Packaging: Tube
Operating Temperature Range: -55°C ~ 110°C
Package: 4-SOIC (0.173", 4.40mm)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Categories: Isolators
Manufacturer Package: 4-SSOP
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): ACPL-217-500E; EL3H7(EB)-G; EL3H7(TA)-G;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - EL3H7-G-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
EL3H7-G-ND
Transistor, Photovoltaic Output Optoisolators EL3H7-G-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 773739-EL3H7-G EL3H7-G-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - EL3H7-G Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocouplers - 1732229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Phototransistor; Transistor
Approvals RoHS Compliant
Mounting Option Through hole
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - SI8235AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details