3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
High Speed Optocouplers Driver Product overview: FOD3182 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD3182 can be used for catalog matching and distributor lookup.
High Speed Optocouplers Driver
OPTOCOUPLER, DIP-8, 3A, MOSFET; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD3182-ND | 902-FOD3182 | 8088733P | 8088733 | FOD3182 | 88T3461 |
| Product Name | Isolators - Gate Drivers | Signal Isolator and Optocoupler | Optocouplers | Optocouplers | High Speed Optocouplers | Optocoupler, Dip-8, 3A, Mosfet; No. Of Channels Onsemi |
| Package Type | "8-DIP (0.300"", 7.62mm)" | |||||
| Mounting Option | Through Hole | Tube | MDIP | Through hole | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | |||
| Rise Time | 0.0380 µs | 0.0380 µs | ||||
| Fall Time | 24 ns | 24 ns |