onsemi Transistor, Photovoltaic Output Optoisolators FOD2741ATV

Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FOD2741ATV - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 5000V Isolation

Transistor Output Optocoupler, 5000V Isolation

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD2741ATV-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD2741ATV-ND
Transistor, Photovoltaic Output Optoisolators FOD2741ATV-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-MDIP

Optoisolator Transistor Output 5000Vrms 1 Channel 8-MDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD2741ATV
Transistor Output Optocouplers FOD2741ATV
Transistor Output Optocouplers Error amplifier Optocoupler

Transistor Output Optocouplers Error amplifier Optocoupler

Buy Now Datasheet
Isolated Error Amplifier; No. Of Channels Onsemi - 04M9248 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Error Amplifier; No. Of Channels Onsemi
04M9248
Isolated Error Amplifier; No. Of Channels Onsemi 04M9248
ISOLATED ERROR AMPLIFIER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; Input Current:10mA; No. of Channels:1Channels RoHS Compliant: Yes

ISOLATED ERROR AMPLIFIER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; Input Current:10mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD2741ATV FOD2741ATV-ND FOD2741ATV 04M9248
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Isolated Error Amplifier; No. Of Channels Onsemi
Isolation Voltage 5000 volts 5000 volts 5000 volts
Input DC 10mA
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20R11HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details