onsemi Isolators - Gate Drivers FOD3180SD

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3180SDTR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3180SDTR-ND
Isolators - Gate Drivers FOD3180SDTR-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolators - Gate Drivers - FOD3180SDCT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3180SDCT-ND
Isolators - Gate Drivers FOD3180SDCT-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolators - Gate Drivers - FOD3180SDDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3180SDDKR-ND
Isolators - Gate Drivers FOD3180SDDKR-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
FOD3180SD
MOSFET Output Optocouplers FOD3180SD
MOSFET Output Optocouplers 2A IGBT/FET GTE DRV OPTOCOUPLER

MOSFET Output Optocouplers 2A IGBT/FET GTE DRV OPTOCOUPLER

Buy Now Datasheet
Optocoupler, Smd, 2A, Gate Drive O/p; No. Of Channels Onsemi - 94M7321 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, 2A, Gate Drive O/p; No. Of Channels Onsemi
94M7321
Optocoupler, Smd, 2A, Gate Drive O/p; No. Of Channels Onsemi 94M7321
OPTOCOUPLER, SMD, 2A, GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Output Voltage:20V RoHS Compliant: Yes

OPTOCOUPLER, SMD, 2A, GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Output Voltage:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD3180SDTR-ND FOD3180SD 94M7321
Product Name Isolators - Gate Drivers MOSFET Output Optocouplers Optocoupler, Smd, 2A, Gate Drive O/p; No. Of Channels Onsemi
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0750 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8233AB-AMRTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details