Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-SOP
OPTOISO 3.75KV OPEN COLL 5SOP Product overview: ELM611(TA) from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ELM611(TA) can be used for catalog matching and distributor lookup.
Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 801243-ELM611(TA)
Packaging: Reel
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Rise / Fall Time (Typ): 40ns, 10ns
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Supplier Device Package: 5-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-SOIC, 5 Leads
Current - DC Forward (If) (Maximum): 50mA
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1080-1499-2-ND | 902-ELM611(TA) | 801243-ELM611(TA) |
| Product Name | Logic Output Optoisolators | 3.75KV Signal Isolator and Optocoupler | Optoisolators - Logic Output - ELM611(TA) |
| Input | DC | DC | DC; DC |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | ||
| Mounting Option | Surface Mount | Tape & Reel (TR) | Surface Mount |
| Forward Current | 50 milliamps |