onsemi Isolators - Gate Drivers FOD3120SDV

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3120SDVTR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3120SDVTR-ND
Isolators - Gate Drivers FOD3120SDVTR-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolators - Gate Drivers - FOD3120SDVCT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3120SDVCT-ND
Isolators - Gate Drivers FOD3120SDVCT-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolators - Gate Drivers - FOD3120SDVDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3120SDVDKR-ND
Isolators - Gate Drivers FOD3120SDVDKR-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optocoupler, Dip-8, 2.5A, Smd; No. Of Channels Onsemi - 88T3441 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-8, 2.5A, Smd; No. Of Channels Onsemi
88T3441
Optocoupler, Dip-8, 2.5A, Smd; No. Of Channels Onsemi 88T3441
OPTOCOUPLER, DIP-8, 2.5A, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

OPTOCOUPLER, DIP-8, 2.5A, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD3120SDV
Logic Output Optocouplers FOD3120SDV
Logic Output Optocouplers Optocoupl Logic-Out Push-Pul DC-In 1-Ch

Logic Output Optocouplers Optocoupl Logic-Out Push-Pul DC-In 1-Ch

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD3120SDVTR-ND 88T3441 FOD3120SDV
Product Name Isolators - Gate Drivers Optocoupler, Dip-8, 2.5A, Smd; No. Of Channels Onsemi Logic Output Optocouplers
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0600 µs
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5013RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
Isolators - Gate Drivers - SI8220DD-A-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details