OPTOISO 2.5KV 2CH PUSH PULL 8SO Product overview: FOD0738R1 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0738R1 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039278-FOD0738R1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 12ns, 8ns
Channel Output Current: 2mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 2 Channel 25kV/µs CMTI 8-SOIC
Logic IC Output Optocoupler, 2-Element, 2500V Isolation
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-FOD0738R1 | 1039278-FOD0738R1 | FOD0738R1TR-ND | FOD0738R1 |
| Product Name | Dual 2.5KV Signal Isolator and Optocoupler | Optoisolators - Logic Output - FOD0738R1 | Logic Output Optoisolators | |
| Input | DC | DC; DC | DC | |
| Output | PUSH-PULL | Push-Pull, Totem Pole | Push-Pull, Totem Pole | |
| Mounting Option | Tape and Reel | Surface Mount; 8-SO Tall | Surface Mount | |
| Forward Current | 20 milliamps | 20 milliamps | ||
| Isolation Voltage | 2500 volts | 2500 volts | 2500 volts |