onsemi Transistor, Photovoltaic Output Optoisolators FOD2741ASD

Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FOD2741ASD - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 5000V Isolation

Transistor Output Optocoupler, 5000V Isolation

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD2741ASDTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD2741ASDTR-ND
Transistor, Photovoltaic Output Optoisolators FOD2741ASDTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD2741ASDDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD2741ASDDKR-ND
Transistor, Photovoltaic Output Optoisolators FOD2741ASDDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD2741ASDCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD2741ASDCT-ND
Transistor, Photovoltaic Output Optoisolators FOD2741ASDCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolated Error Amplifier; No. Of Channels Onsemi - 97K0113 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Error Amplifier; No. Of Channels Onsemi
97K0113
Isolated Error Amplifier; No. Of Channels Onsemi 97K0113
ISOLATED ERROR AMPLIFIER; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; Input Current:10mA; No. of Channels:1 RoHS Compliant: Yes

ISOLATED ERROR AMPLIFIER; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; Input Current:10mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD2741ASD
Transistor Output Optocouplers FOD2741ASD
Transistor Output Optocouplers Error amplifier Optocoupler

Transistor Output Optocouplers Error amplifier Optocoupler

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD2741ASD FOD2741ASDTR-ND 97K0113 FOD2741ASD
Product Name Transistor, Photovoltaic Output Optoisolators Isolated Error Amplifier; No. Of Channels Onsemi Transistor Output Optocouplers
Isolation Voltage 5000 volts 5000 volts 5000 volts
Input DC 10mA
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1718904 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-1900-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details