Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
1-CH Triac Optocoupler, 600V, 300mA, 5kV Isolation, SMD Product overview: FOD4108S from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, 5kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4108S can be used for catalog matching and distributor lookup.
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5000V Isolation
Triac & SCR Output Optocouplers Zero-Cross Triac Out Snubberless, 800V
TRIAC DRIVER, DIP-6, ZERO CROSS, SMD; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:20mARoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD4108S-ND | 904-FOD4108S | FOD4108S | FOD4108S | 88T3486 |
| Product Name | Triac, SCR Output Optoisolators | SMD 600V 300mA 5kV Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Triac Driver, Dip-6, Zero Cross, Smd; Optocoupler Case Style Onsemi | |
| Output | Triac | ||||
| Package Type | 6-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Bulk | Surface Mount DIP |