onsemi 5kV DIP Signal Isolator and Optocoupler FOD2200

Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FOD2200 - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation

Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation

Supplier's Site Datasheet
Singapore, Singapore
5kV DIP Signal Isolator and Optocoupler
902-FOD2200
5kV DIP Signal Isolator and Optocoupler 902-FOD2200
5kV Optocoupler, DIP, 2.5Mbps, Logic Output Product overview: FOD2200 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200 can be used for catalog matching and distributor lookup.

5kV Optocoupler, DIP, 2.5Mbps, Logic Output Product overview: FOD2200 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - FOD2200-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD2200-ND
Logic Output Optoisolators FOD2200-ND
Logic Output Optoisolator 2.5MBd Tri-State 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 2.5MBd Tri-State 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD2200 902-FOD2200 FOD2200-ND
Product Name 5kV DIP Signal Isolator and Optocoupler Logic Output Optoisolators
Isolation Voltage 5000 volts 5000 volts 5000 volts
Input DC DC
Output 3-STATE Tri-State
Mounting Option Bulk Through Hole
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
Isolators - Gate Drivers - SI8230BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Transistor, Photovoltaic Output Optoisolators - PVI1050-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 6 Leads"
View Details