Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-SMD
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | EL2630S(TA)-V-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | 8-SMD, Gull Wing |
| Mounting Option | Surface Mount |
| Forward Current | 20 milliamps |