HIGH CMR, 25MBIT/SEC LOGIC GATE Product overview: FOD0720 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0720 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
High CMR, 25Mbit/sec Logic Gate Optocoupler
OPTO COUPLER, LOGIC GATE O/P, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:1Channels RoHS Compliant: Yes
High Speed Optocouplers High CMR 25Mbit/sec Logic Gate
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-FOD0720 | FOD0720OS-ND | FOD0720 | 07P9193 | FOD0720 |
| Product Name | Signal Isolator and Optocoupler | Logic Output Optoisolators | Opto Coupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi | High Speed Optocouplers | |
| Input | Logic | Logic | 10µA | ||
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Mounting Option | Bulk | Surface Mount | SOIC | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |