Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD
High Speed Optocouplers 10Mbps SingleChannel 3.3V Logic Gate Out Product overview: FOD260LSDV from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD260LSDV can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10Mbps SingleChannel 3.3V Logic Gate Out
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD260LSDVDKR-ND | 902-FOD260LSDV | FOD260LSDV |
| Product Name | Logic Output Optoisolators | 3.3V Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | ||
| Output | Open Collector, Schottky Clamped | Photo IC | |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Reel | |
| Forward Current | 50 milliamps |