Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039275-FOD0720R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 25Mbps
Input Type: Logic
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 5ns, 4.5ns
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Logic IC Output Optocoupler, 1-Channel, 1-Element, 3750V Isolation, 25MBps
Logic IC Output Optocoupler, 1-Channel, 1-Element, 3750V Isolation, 25MBps
1CH, 25Mbps, Push-Pull Optocoupler, 3.75kV Isolation, SOIC Product overview: FOD0720R2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0720R2 can be used for catalog matching and distributor lookup.
High Speed Optocouplers High CMR, 25Mbit/sec Logic Gate
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD0720R2CT-ND | 1039275-FOD0720R2 | FOD0720R2 | 902-FOD0720R2 | FOD0720R2 |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - FOD0720R2 | 3.75kV SOIC Signal Isolator and Optocoupler | High Speed Optocouplers | |
| Input | Logic | Logic | |||
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | PUSH-PULL | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||||
| Mounting Option | Surface Mount | Surface Mount; 8-SO Tall | Tape and Reel |