Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039309-FOD2742BR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Optically Isolated Amplifiers Error amplifier Optocoupler Product overview: FOD2742BR2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Isolated, Signal Isolator and Optocoupler, Linear Amplifiers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2034-FOD2742BR2 can be used for catalog matching and distributor lookup.
Transistor Output Optocouplers Error amplifier Optocoupler
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1039309-FOD2742BR2 | FOD2742BR2TR-ND | 2034-FOD2742BR2 | FOD2742BR2 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD2742BR2 | Transistor, Photovoltaic Output Optoisolators | Isolated Signal Isolator and Optocoupler | Transistor Output Optocouplers |
| Input | DC; DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | NPN Phototransistor | |
| Mounting Option | Surface Mount; 8-SO Tall | Surface Mount | Reel |