1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039327-FOD3150S
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 1A, 1A
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 1.5A
Pulse Width Distortion (Max): 300ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SMD
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 60ns, 60ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
High Noise Immunity, 1.0A Output Current, Gate Drive Optocoupler
High Noise Immunity, 1.0A Output Current, Gate Drive Optocoupler
Logic Output Optocouplers High Noise Immunity 1.0A Out, Gate
| DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD3150S-ND | 1039327-FOD3150S | FOD3150S | FOD3150S |
| Product Name | Isolators - Gate Drivers | Isolators - Gate Drivers - FOD3150S | Logic Output Optocouplers | |
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 8-SMD | ||
| Isolation Voltage | 5000 volts | 5000 volts | ||
| Rise Time | 0.0600 µs | 0.0600 µs |