onsemi Optoisolators - Logic Output - FOD0721R2 FOD0721R2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039277-FOD0721R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 25Mbps Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 5ns, 4.5ns Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039277-FOD0721R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 25Mbps Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 5ns, 4.5ns Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - FOD0721R2 - 1039277-FOD0721R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FOD0721R2
1039277-FOD0721R2
Optoisolators - Logic Output - FOD0721R2 1039277-FOD0721R2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039277-FOD0721R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 25Mbps Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 5ns, 4.5ns Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039277-FOD0721R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 25Mbps
Input Type: Logic
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 5ns, 4.5ns
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Logic Output Optoisolators - FOD0721R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD0721R2DKR-ND
Logic Output Optoisolators FOD0721R2DKR-ND
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - FOD0721R2TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD0721R2TR-ND
Logic Output Optoisolators FOD0721R2TR-ND
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - FOD0721R2CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD0721R2CT-ND
Logic Output Optoisolators FOD0721R2CT-ND
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Buy Now Datasheet
Signal Isolator and Optocoupler - 902-FOD0721R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-FOD0721R2
Signal Isolator and Optocoupler 902-FOD0721R2
High Speed Optocouplers High CMR, 25Mbit/sec Logic Gate Product overview: FOD0721R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0721R2 can be used for catalog matching and distributor lookup.

High Speed Optocouplers High CMR, 25Mbit/sec Logic Gate Product overview: FOD0721R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0721R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, So-8, 25Mb/s, Hi Cmr; No. Of Channels Onsemi - 88T3414 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, So-8, 25Mb/s, Hi Cmr; No. Of Channels Onsemi
88T3414
Optocoupler, So-8, 25Mb/s, Hi Cmr; No. Of Channels Onsemi 88T3414
OPTOCOUPLER, SO-8, 25MB/S, HI CMR; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, SO-8, 25MB/S, HI CMR; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
OPTOCOUPLER, SO-8, 25MB/S, HI CMR - 598-FOD0721R2 - Utmel Electronic Limited
Hong Kong, China
OPTOCOUPLER, SO-8, 25MB/S, HI CMR
598-FOD0721R2
OPTOCOUPLER, SO-8, 25MB/S, HI CMR 598-FOD0721R2
OPTOCOUPLER, SO-8, 25MB/S, HI CMR

OPTOCOUPLER, SO-8, 25MB/S, HI CMR

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
FOD0721R2
High Speed Optocouplers FOD0721R2
High Speed Optocouplers High CMR, 25Mbit/sec Logic Gate

High Speed Optocouplers High CMR, 25Mbit/sec Logic Gate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1039277-FOD0721R2 FOD0721R2DKR-ND 902-FOD0721R2 88T3414 598-FOD0721R2 FOD0721R2
Product Name Optoisolators - Logic Output - FOD0721R2 Logic Output Optoisolators Signal Isolator and Optocoupler Optocoupler, So-8, 25Mb/s, Hi Cmr; No. Of Channels Onsemi OPTOCOUPLER, SO-8, 25MB/S, HI CMR High Speed Optocouplers
Input Logic Logic 10µA Logic
Output Push-Pull, Totem Pole Push-Pull, Totem Pole Push-Pull Push-Pull, Totem Pole
Mounting Option Surface Mount; 8-SO Tall Surface Mount Reel SOIC 8-SOIC (0.154, 3.90mm Width)
Isolation Voltage 3750 volts 3750 volts 3750 volts 3750 volts
Rise Time 0.0050 µs 0.0050 µs
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI1050NS-T-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing, 4 Leads
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 336-SI8230BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details