Manufacturer: ON Semiconductor
Win Source Part Number: 710196-FOD073LR2
Packaging: Reel
Mounting Style: SMD
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 60mA
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 400% at 500μA
Current Transfer Ratio (Maximum): 7000% at 500μA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 5μs, 25μs
Voltage - Forward (Vf): 1.35V
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
FOD073L - Logic IC Output Optocoupler, 2-Element, 2500V Isolation
FOD073L - Logic IC Output Optocoupler, 2-Element, 2500V Isolation
High Speed Optocouplers SC LC HG Split Dar Output Coupler
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 710196-FOD073LR2 | FOD073LR2CT-ND | FOD073LR2 | FOD073LR2 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD073LR2 | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | |
| Input | DC; DC | DC | ||
| Output | Photodarlington; Darlington | Photodarlington | ||
| Mounting Option | Surface Mount | Surface Mount |