3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
High Speed Optocouplers High Speed 3A OUT MOSFET Gate Driver
OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD3182SDVCT-ND | FOD3182SDV | 88T3464 |
| Product Name | Isolators - Gate Drivers | High Speed Optocouplers | Optocoupler, Dip-8, 3A, Mosfet, Smd; No. Of Channels Onsemi |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | |
| Rise Time | 0.0380 µs |