High Speed Optocouplers 1Mbit/s HS Single Trans Output 3.3V Product overview: FOD050LR2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD050LR2 can be used for catalog matching and distributor lookup.
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
High Speed Optocouplers 1Mbit/s HS Single Trans Output 3.3V
OPTOCOUPLER, SO-8, 1MB, SINGLE; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-FOD050LR2 | FOD050LR2DKR-ND | FOD050LR2 | 88T3409 |
| Product Name | 3.3V Signal Isolator and Optocoupler | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, So-8, 1Mb, Single; No. Of Channels Onsemi |
| Output | Phototransistor | Phototransistor | ||
| Mounting Option | Reel | Surface Mount | SOIC | |
| Isolation Voltage | 2500 volts | 2500 volts | 2500 volts | |
| Input | DC |