2-CH (1:1) AECQ HIGH SPEED DIGIT
2-CH (1:1) AECQ HIGH SPEED DIGIT
2-CH (1:1) AECQ HIGH SPEED DIGIT
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-DCM321C00(ASEL)TR-ND |
| Product Name | Digital Isolators |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3000 volts |