Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | EL3H7(H)(EA)-VG-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" |
| Mounting Option | Surface Mount |