onsemi Isolators - Gate Drivers FOD3180TSV

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3180TSV-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3180TSV-ND
Isolators - Gate Drivers FOD3180TSV-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
 - FOD3180TSV - Rochester Electronics
Newburyport, MA, United States
FET Output Optocoupler

FET Output Optocoupler

Supplier's Site Datasheet
Optocoupler, Gate Drive O/p, 5Kv, Smd-8; No. Of Channels Onsemi - 46W4356 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive O/p, 5Kv, Smd-8; No. Of Channels Onsemi
46W4356
Optocoupler, Gate Drive O/p, 5Kv, Smd-8; No. Of Channels Onsemi 46W4356
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE O/P, 5KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
FOD3180TSV
MOSFET Output Optocouplers FOD3180TSV
MOSFET Output Optocouplers 2A OUTPUT CURRENT IGBT/MOSFET

MOSFET Output Optocouplers 2A OUTPUT CURRENT IGBT/MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD3180TSV-ND FOD3180TSV 46W4356 FOD3180TSV
Product Name Isolators - Gate Drivers Optocoupler, Gate Drive O/p, 5Kv, Smd-8; No. Of Channels Onsemi MOSFET Output Optocouplers
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0750 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI2002ASXUMA2CT-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details