Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039345-FOD4108SD
Packaging: Reel - TR
Approvals: CSA, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.25V
Voltage - Off State: 800V
Current - On State (It (RMS)) (Max): 300mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/μs
Current - LED Trigger (Ift) (Max): 2mA
Turn On Time: 60μs
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers Black Pkg Zero Cross Snubless Triac Drve Product overview: FOD4108SD from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4108SD can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:FOD4108 Series RoHS Compliant: Yes
Triac & SCR Output Optocouplers Black Pkg Zero Cross Snubless Triac Drver
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1039345-FOD4108SD | FOD4108SDDKR-ND | 904-FOD4108SD | 07P9209 | FOD4108SD |
| Product Name | Optoisolators - Triac, SCR Output - FOD4108SD | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Output | Triac | Triac | PhotoTriac | ||
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | Reel | Surface Mount DIP | |
| Forward Current | 30 milliamps |