Everlight International Corp. Transistor, Photovoltaic Output Optoisolators ELD213(TA)

Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ELD213(TA)-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ELD213(TA)-ND
Transistor, Photovoltaic Output Optoisolators ELD213(TA)-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SOP

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ELD213(TA) - 1036259-ELD213(TA) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ELD213(TA)
1036259-ELD213(TA)
Optoisolators - Transistor, Photovoltaic Output - ELD213(TA) 1036259-ELD213(TA)
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036259-ELD213(TA) Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 8-SOP Minimum DC Current Transfer Ratio: 100% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 4μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036259-ELD213(TA)
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 8-SOP
Minimum DC Current Transfer Ratio: 100% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 4μs
Rise and Fall Time: 1.6μs, 2.2μs
Maximum Output Voltage: 80V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number ELD213(TA)-ND 1036259-ELD213(TA)
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ELD213(TA)
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Digital Isolators - 448-4DIR1420HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details