Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Transistor Output Optocoupler, 5000V Isolation
Transistor Output Optocouplers Error amplifier Optocoupler
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; External Depth:6.6mm; External Width:9.65mm RoHS Compliant: Yes
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD2741BOS-ND | FOD2741B | FOD2741B | 78K5963 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi | |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "8-DIP (0.300"", 7.62mm)" |