onsemi Logic Output Optoisolators FOD260L

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - FOD260L-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD260L-ND
Logic Output Optoisolators FOD260L-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-DIP

Buy Now Datasheet
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Onsemi - 04M9242 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Onsemi
04M9242
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Onsemi 04M9242
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:1Channels; Output Voltage:3.3VRoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:1Channels; Output Voltage:3.3VRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
FOD260L
High Speed Optocouplers FOD260L
High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup

High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD260L-ND 04M9242 FOD260L
Product Name Logic Output Optoisolators Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Onsemi High Speed Optocouplers
Input DC 15mA
Output Open Collector, Schottky Clamped
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8234BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Digital Isolators - 448-ISSI20B03FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details