onsemi Triac, SCR Output Optoisolators FOD4108

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - FOD4108-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FOD4108-ND
Triac, SCR Output Optoisolators FOD4108-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Singapore, Singapore
800V Signal Isolator and Optocoupler
904-FOD4108
800V Signal Isolator and Optocoupler 904-FOD4108
Triac & SCR Output Optocouplers 800V Random Phase Triac Driver Output Product overview: FOD4108 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4108 can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 800V Random Phase Triac Driver Output Product overview: FOD4108 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4108 can be used for catalog matching and distributor lookup.

Supplier's Site
Triac Driver, Dip-6, Zero Cross; Optocoupler Case Style Onsemi - 88T3485 - Newark, An Avnet Company
Chicago, IL, United States
Triac Driver, Dip-6, Zero Cross; Optocoupler Case Style Onsemi
88T3485
Triac Driver, Dip-6, Zero Cross; Optocoupler Case Style Onsemi 88T3485
TRIAC DRIVER, DIP-6, ZERO CROSS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:20mA; No. of Channels:1RoHS Compliant: Yes

TRIAC DRIVER, DIP-6, ZERO CROSS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:20mA; No. of Channels:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD4108-ND 904-FOD4108 88T3485
Product Name Triac, SCR Output Optoisolators 800V Signal Isolator and Optocoupler Triac Driver, Dip-6, Zero Cross; Optocoupler Case Style Onsemi
Output Triac PhotoTriac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Bulk DIP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5033RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8220BD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details