Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel CMTI 8-DIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1080-1491-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | "8-DIP (0.400"", 10.16mm)" |
| Mounting Option | Through Hole |
| Forward Current | 50 milliamps |