Everlight International Corp. Transistor, Photovoltaic Output Optoisolators EL207(TA)

Description
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - EL207(TA)-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
EL207(TA)-ND
Transistor, Photovoltaic Output Optoisolators EL207(TA)-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SOP

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - EL207(TA) - 917977-EL207(TA) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - EL207(TA)
917977-EL207(TA)
Optoisolators - Transistor, Photovoltaic Output - EL207(TA) 917977-EL207(TA)
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 917977-EL207(TA) Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: EL207 Categories: Isolators Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 917977-EL207(TA)
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: EL207
Categories: Isolators
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number EL207(TA)-ND 917977-EL207(TA)
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - EL207(TA)
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SOP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details