Triac & SCR Output Optocouplers Black Pkg Zero Cross Snubless Triac Drver Product overview: FOD410SD from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD410SD can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers Black Pkg Zero Cross Snubless Triac Drver
TRIAC DRIVER, DIP-6, ZERO CROSS, SMD; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mARoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-FOD410SD | FOD410SDDKR-ND | FOD410SD | 88T3481 |
| Product Name | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Triac Driver, Dip-6, Zero Cross, Smd; Optocoupler Case Style Onsemi |
| Mounting Option | Reel | Surface Mount | Surface Mount DIP | |
| Output | Triac | |||
| Package Type | 6-SMD, Gull Wing |