onsemi SMD 5kV 10mA Signal Isolator and Optocoupler FOD2200SV

Description
Optocoupler, 5kV Isolation, 2.5Mbps, SMD, 1-Ch, 10mA FC Product overview: FOD2200SV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 10mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 10mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler, 5kV Isolation, 2.5Mbps, SMD, 1-Ch, 10mA FC Product overview: FOD2200SV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 10mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 10mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 10mA Signal Isolator and Optocoupler
902-FOD2200SV
SMD 5kV 10mA Signal Isolator and Optocoupler 902-FOD2200SV
Optocoupler, 5kV Isolation, 2.5Mbps, SMD, 1-Ch, 10mA FC Product overview: FOD2200SV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 10mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 10mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200SV can be used for catalog matching and distributor lookup.

Optocoupler, 5kV Isolation, 2.5Mbps, SMD, 1-Ch, 10mA FC Product overview: FOD2200SV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 10mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 10mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200SV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - FOD2200SV-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD2200SV-ND
Logic Output Optoisolators FOD2200SV-ND
Logic Output Optoisolator 2.5MBd Tri-State 5000Vrms 1 Channel 10kV/µs CMTI 8-SMD

Logic Output Optoisolator 2.5MBd Tri-State 5000Vrms 1 Channel 10kV/µs CMTI 8-SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 902-FOD2200SV FOD2200SV-ND
Product Name SMD 5kV 10mA Signal Isolator and Optocoupler Logic Output Optoisolators
Input DC DC
Output 3-STATE Tri-State
Mounting Option Bulk Surface Mount
Isolation Voltage 5000 volts 5000 volts
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3035ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details