Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036086-EL3H7(TA)-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 5μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): ACPL-217-500E; EL3H7(EB)-G; EL3H7-G;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1036086-EL3H7(TA)-G | EL3H7(TA)-G-ND |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - EL3H7(TA)-G | Transistor, Photovoltaic Output Optoisolators |
| Input | DC; DC | DC |
| Output | Phototransistor; Transistor | Phototransistor |
| Mounting Option | Surface Mount; 4-SSOP | Surface Mount |
| Forward Current | 50 milliamps | |
| Isolation Voltage | 3750 volts | 3750 volts |