OPTOISO 3.75KV 2CH OPEN COL 8SOP Product overview: EL0631(TA)-V from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-EL0631(TA)-V can be used for catalog matching and distributor lookup.
Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1035984-EL0631(TA)-V
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SOP
Supply Voltage - Operating: 7V
Rise and Fall Time: 40ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-EL0631(TA)-V | 1035984-EL0631(TA)-V | EL0631(TA)-V-ND |
| Product Name | Dual 3.75KV Signal Isolator and Optocoupler | Optoisolators - Logic Output - EL0631(TA)-V | Logic Output Optoisolators |
| Input | DC | DC; DC | DC |
| Output | Open Collector | Open Collector | Open Collector |
| Mounting Option | Tape & Reel (TR) | Surface Mount; 8-SOP | Surface Mount |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |
| Forward Current | 20 milliamps | 20 milliamps |