onsemi SMD 5kV 10mA 25mA Signal Isolator and Optocoupler FOD2200SDV

Description
1-Ch 5kV Optocoupler, SMD, 10mA IF, 25mA IO, 3-State Out Product overview: FOD2200SDV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 10mA, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 10mA, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200SDV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch 5kV Optocoupler, SMD, 10mA IF, 25mA IO, 3-State Out Product overview: FOD2200SDV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 10mA, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 10mA, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200SDV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 10mA 25mA Signal Isolator and Optocoupler
902-FOD2200SDV
SMD 5kV 10mA 25mA Signal Isolator and Optocoupler 902-FOD2200SDV
1-Ch 5kV Optocoupler, SMD, 10mA IF, 25mA IO, 3-State Out Product overview: FOD2200SDV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 10mA, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 10mA, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200SDV can be used for catalog matching and distributor lookup.

1-Ch 5kV Optocoupler, SMD, 10mA IF, 25mA IO, 3-State Out Product overview: FOD2200SDV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 10mA, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 10mA, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD2200SDV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - FOD2200SDVTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD2200SDVTR-ND
Logic Output Optoisolators FOD2200SDVTR-ND
Logic Output Optoisolator 2.5MBd Tri-State 5000Vrms 1 Channel 10kV/µs CMTI 8-SMD

Logic Output Optoisolator 2.5MBd Tri-State 5000Vrms 1 Channel 10kV/µs CMTI 8-SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 902-FOD2200SDV FOD2200SDVTR-ND
Product Name SMD 5kV 10mA 25mA Signal Isolator and Optocoupler Logic Output Optoisolators
Input DC DC
Output 3-STATE Tri-State
Mounting Option Tape and Reel Surface Mount
Isolation Voltage 5000 volts 5000 volts
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 336-4264-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 448-2EDR3149XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details