onsemi Transistor, Photovoltaic Output Optoisolators FOD2741BS

Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FOD2741BS - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 5000V Isolation

Transistor Output Optocoupler, 5000V Isolation

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD2741BS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD2741BS-ND
Transistor, Photovoltaic Output Optoisolators FOD2741BS-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD2741BS
Transistor Output Optocouplers FOD2741BS
Transistor Output Optocouplers Error amplifier Optocoupler

Transistor Output Optocouplers Error amplifier Optocoupler

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi - 97C9200 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi
97C9200
Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi 97C9200
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; Input Current:10mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; Input Current:10mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD2741BS FOD2741BS-ND FOD2741BS 97C9200
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi
Isolation Voltage 5000 volts 5000 volts 5000 volts
Input DC 10mA
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3240MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details